HardwareSource, Inc. Adjustable Pocket Door Locks 838106

Description
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
Description
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pocket Door Locks - 838106 - HardwareSource, Inc.
San Diego, CA, USA
Adjustable Pocket Door Locks
838106
Adjustable Pocket Door Locks 838106
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
  • Pocket Door Lock fits doors from 1-3/8" to 1-3/4"
  • Available in Passage type (non-locking) and Privacy type (locking)
  • Measures 3-1/4" 2-1/4"
  • Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep
  • Matching screws are included
  • Matching strike plate is included in privacy type (locking)

Finishes:

  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838106
Product Name Adjustable Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
TORQUE HINGE - HG-MF15-WT - HG-MF15-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details