HardwareSource, Inc. Pocket Door Locks 838048

Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Pocket Door Locks - 838048 - HardwareSource, Inc.
San Diego, CA, USA
Pocket Door Locks
838048
Pocket Door Locks 838048
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
  • Pocket Door Lock fits 1-3/8" thick door
  • Available in Passage type(non-locking) and Privacy type (locking)
  • Measures 2-1/2" by 2-3/4"
  • Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep
  • Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side
  • Matching screws are included
  • Matching strike is included on privacy type (locking)

Finishes:

  • Polished Brass
  • Antique Brass
  • Polished Chrome
  • Satin Chrome
  • Antique Nickel
  • Satin Nickel
  • Oil Rubbed Bronze
  • Split Finish Polished Brass/Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838048
Product Name Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.26 inch (32 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-216-33 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
LIFT ASSIST HINGE (INSIDE MOUNT) - HG-PA230-25 - HG-PA230-25 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details