HardwareSource, Inc. Pocket Door Locks 838036

Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Pocket Door Locks - 838036 - HardwareSource, Inc.
San Diego, CA, USA
Pocket Door Locks
838036
Pocket Door Locks 838036
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
  • Pocket Door Lock fits 1-3/8" thick door
  • Available in Passage type(non-locking) and Privacy type (locking)
  • Measures 2-1/2" by 2-3/4"
  • Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep
  • Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side
  • Matching screws are included
  • Matching strike is included on privacy type (locking)

Finishes:

  • Polished Brass
  • Antique Brass
  • Polished Chrome
  • Satin Chrome
  • Antique Nickel
  • Satin Nickel
  • Oil Rubbed Bronze
  • Split Finish Polished Brass/Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Locks
Product Number 838036
Product Name Pocket Door Locks
Application Door
Unlock Full Specs
to access all available technical data

Similar Products