HardwareSource, Inc. Hinge Pin Door Stop, Adjustable 838026

Description
adjustable doorstop installs in door hinge and is held in place by hinge pin this hinge pin door stop is adjustable to stop the door at your choice of 5 different points solid brass material nylon hinge pin bearing (1/4" inside diameter) rubber bumpers to protect door and door molding size is approximately 3-1/2" x 2-1/4" as shown in the wide open position Finishes: Brass Oil Rubbed Bronze Satin Nickel
Description
adjustable doorstop installs in door hinge and is held in place by hinge pin this hinge pin door stop is adjustable to stop the door at your choice of 5 different points solid brass material nylon hinge pin bearing (1/4" inside diameter) rubber bumpers to protect door and door molding size is approximately 3-1/2" x 2-1/4" as shown in the wide open position Finishes: Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Hinge Pin Door Stop, Adjustable - 838026 - HardwareSource, Inc.
San Diego, CA, USA
Hinge Pin Door Stop, Adjustable
838026
Hinge Pin Door Stop, Adjustable 838026
adjustable doorstop installs in door hinge and is held in place by hinge pin this hinge pin door stop is adjustable to stop the door at your choice of 5 different points solid brass material nylon hinge pin bearing (1/4" inside diameter) rubber bumpers to protect door and door molding size is approximately 3-1/2" x 2-1/4" as shown in the wide open position Finishes: Brass Oil Rubbed Bronze Satin Nickel
  • adjustable doorstop installs in door hinge and is held in place by hinge pin
  • this hinge pin door stop is adjustable to stop the door at your choice of 5 different points
  • solid brass material
  • nylon hinge pin bearing (1/4" inside diameter)
  • rubber bumpers to protect door and door molding
  • size is approximately 3-1/2" x 2-1/4" as shown in the wide open position

Finishes:

  • Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838026
Product Name Hinge Pin Door Stop, Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 12.4 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-6110F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
Soft-Close Gravity Hinge - HG-JG150R-CR - HG-JG150R-CR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Leaf Material Plastic; Zinc Alloy, ABS
Material Finish Chrome
View Details