HardwareSource, Inc. Hinge Pin Door Stop 838024

Description
Installs under top of hinge pin on your door hinge to provide a door stop Solid Brass base material Adjustable Rubber bumpers protect your door and molding around door jamb Door stop has a nylon hinge pin bushing (not shown) with 1/4" inside diameter The nylon hinge pin bushing can be removed which will provide a 5/16" inside diameter Compact design (approximate size is 2-1/4" x 1-3/4") Finishes: Satin Nickel Polished Brass Oil Rubbed Bronze
Description
Installs under top of hinge pin on your door hinge to provide a door stop Solid Brass base material Adjustable Rubber bumpers protect your door and molding around door jamb Door stop has a nylon hinge pin bushing (not shown) with 1/4" inside diameter The nylon hinge pin bushing can be removed which will provide a 5/16" inside diameter Compact design (approximate size is 2-1/4" x 1-3/4") Finishes: Satin Nickel Polished Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Hinge Pin Door Stop - 838024 - HardwareSource, Inc.
San Diego, CA, USA
Hinge Pin Door Stop
838024
Hinge Pin Door Stop 838024
Installs under top of hinge pin on your door hinge to provide a door stop Solid Brass base material Adjustable Rubber bumpers protect your door and molding around door jamb Door stop has a nylon hinge pin bushing (not shown) with 1/4" inside diameter The nylon hinge pin bushing can be removed which will provide a 5/16" inside diameter Compact design (approximate size is 2-1/4" x 1-3/4") Finishes: Satin Nickel Polished Brass Oil Rubbed Bronze
  • Installs under top of hinge pin on your door hinge to provide a door stop
  • Solid Brass base material
  • Adjustable
  • Rubber bumpers protect your door and molding around door jamb
  • Door stop has a nylon hinge pin bushing (not shown) with 1/4" inside diameter
  • The nylon hinge pin bushing can be removed which will provide a 5/16" inside diameter
  • Compact design (approximate size is 2-1/4" x 1-3/4")

Finishes:

  • Satin Nickel
  • Polished Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838024
Product Name Hinge Pin Door Stop
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S150-HR50 - HG-S150-HR50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.88 inch (124 mm)
Leaf Material Steel; Steel
View Details