HardwareSource, Inc. Pocket Door Locks 838002

Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Pocket Door Locks - 838002 - HardwareSource, Inc.
San Diego, CA, USA
Pocket Door Locks
838002
Pocket Door Locks 838002
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
  • Pocket Door Lock fits 1-3/8" thick door
  • Available in Passage type(non-locking) and Privacy type (locking)
  • Measures 2-1/2" by 2-3/4"
  • Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep
  • Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side
  • Matching screws are included
  • Matching strike is included on privacy type (locking)

Finishes:

  • Polished Brass
  • Antique Brass
  • Polished Chrome
  • Satin Chrome
  • Antique Nickel
  • Satin Nickel
  • Oil Rubbed Bronze
  • Split Finish Polished Brass/Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838002
Product Name Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Black - AH-2E-2020A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/14 - 304B-C46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details