HardwareSource, Inc. Ball Tipped No-Mortise Hinges 826188

Description
Beautiful solid brass hinges require no mortising to install. Tight pin with a decorative ball tip. Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made for 3/4" to 7/8" thick door. Tip-to-tip measurement is 2-5/8". The large leaf measures 11/16" by 2" (not including the barrel). The barrel measures 1/4". Available in 10 different finishes. Click on link to view finish chart. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt (similiar to Stainless Steel finish) Oil Rubbed Bronze Polished Nickel Old Copper Flat Black Polished Brass Iron/Pewter Venetian Bronze Gloss Oil Rubbed Bronze Polished Chrome
Description
Beautiful solid brass hinges require no mortising to install. Tight pin with a decorative ball tip. Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made for 3/4" to 7/8" thick door. Tip-to-tip measurement is 2-5/8". The large leaf measures 11/16" by 2" (not including the barrel). The barrel measures 1/4". Available in 10 different finishes. Click on link to view finish chart. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt (similiar to Stainless Steel finish) Oil Rubbed Bronze Polished Nickel Old Copper Flat Black Polished Brass Iron/Pewter Venetian Bronze Gloss Oil Rubbed Bronze Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Ball Tipped No-Mortise Hinges - 826188 - HardwareSource, Inc.
San Diego, CA, USA
Ball Tipped No-Mortise Hinges
826188
Ball Tipped No-Mortise Hinges 826188
Beautiful solid brass hinges require no mortising to install. Tight pin with a decorative ball tip. Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made for 3/4" to 7/8" thick door. Tip-to-tip measurement is 2-5/8". The large leaf measures 11/16" by 2" (not including the barrel). The barrel measures 1/4". Available in 10 different finishes. Click on link to view finish chart. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt (similiar to Stainless Steel finish) Oil Rubbed Bronze Polished Nickel Old Copper Flat Black Polished Brass Iron/Pewter Venetian Bronze Gloss Oil Rubbed Bronze Polished Chrome
  • Beautiful solid brass hinges require no mortising to install.
  • Tight pin with a decorative ball tip.
  • Installs with only a 1/16" gap between door and door frame.
  • Uses #5 x 5/8 inch flat head screws. (Screws are included).
  • Made from solid brass base material.
  • Hinge is made for 3/4" to 7/8" thick door.
  • Tip-to-tip measurement is 2-5/8".
  • The large leaf measures 11/16" by 2" (not including the barrel).
  • The barrel measures 1/4".
  • Available in 10 different finishes. Click on link to view finish chart.
  • PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Satin Nickel, Matt (similiar to Stainless Steel finish)
  • Oil Rubbed Bronze
  • Polished Nickel
  • Old Copper
  • Flat Black
  • Polished Brass
  • Iron/Pewter
  • Venetian Bronze
  • Gloss Oil Rubbed Bronze
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826188
Product Name Ball Tipped No-Mortise Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
TORQUE HINGE (WIRING HOLE) - HG-TC45HL - HG-TC45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
Concealed Hinges - 96-99-238-50 - bisco industries
Specs
Hinge Type Concealed
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details