HardwareSource, Inc. Ball Tipped Hinges, Solid Brass 826158

Description
Beautiful ball tipped cabinet hinge available in 10 different finishes. Made from solid brass. May be installed as a surface mounted hinge or as a full mortise hinge (3/4" to 1" door thickness). Hinge measures 1-15/16" tall by 1-9/16" wide. Features oblong holes which allow vertical and horizontal adjustment of hinge. Click on "Finish Chart" to view available finishes. Matching wood screws are included. Finishes: Iron / Pewter Satin Nickel Oil Rubbed Bronze Polished Nickel Old Copper Flat Black Polished Brass Venetian Bronze Gloss Oil Rubbed Bronze Polished Chrome
Description
Beautiful ball tipped cabinet hinge available in 10 different finishes. Made from solid brass. May be installed as a surface mounted hinge or as a full mortise hinge (3/4" to 1" door thickness). Hinge measures 1-15/16" tall by 1-9/16" wide. Features oblong holes which allow vertical and horizontal adjustment of hinge. Click on "Finish Chart" to view available finishes. Matching wood screws are included. Finishes: Iron / Pewter Satin Nickel Oil Rubbed Bronze Polished Nickel Old Copper Flat Black Polished Brass Venetian Bronze Gloss Oil Rubbed Bronze Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Ball Tipped Hinges, Solid Brass - 826158 - HardwareSource, Inc.
San Diego, CA, USA
Ball Tipped Hinges, Solid Brass
826158
Ball Tipped Hinges, Solid Brass 826158
Beautiful ball tipped cabinet hinge available in 10 different finishes. Made from solid brass. May be installed as a surface mounted hinge or as a full mortise hinge (3/4" to 1" door thickness). Hinge measures 1-15/16" tall by 1-9/16" wide. Features oblong holes which allow vertical and horizontal adjustment of hinge. Click on "Finish Chart" to view available finishes. Matching wood screws are included. Finishes: Iron / Pewter Satin Nickel Oil Rubbed Bronze Polished Nickel Old Copper Flat Black Polished Brass Venetian Bronze Gloss Oil Rubbed Bronze Polished Chrome
  • Beautiful ball tipped cabinet hinge available in 10 different finishes.
  • Made from solid brass.
  • May be installed as a surface mounted hinge or as a full mortise hinge (3/4" to 1" door thickness).
  • Hinge measures 1-15/16" tall by 1-9/16" wide.
  • Features oblong holes which allow vertical and horizontal adjustment of hinge.
  • Click on "Finish Chart" to view available finishes.
  • Matching wood screws are included.

Finishes:

  • Iron / Pewter
  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Nickel
  • Old Copper
  • Flat Black
  • Polished Brass
  • Venetian Bronze
  • Gloss Oil Rubbed Bronze
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826158
Product Name Ball Tipped Hinges, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
RATCHET HINGE - HG-RCT12-C - HG-RCT12-C - Sugatsune America, Inc.
Specs
Length 4.44 inch (113 mm)
Hole Type Round
Number of Holes 4
View Details