HardwareSource, Inc. 6" Finial Tipped Hinge 826150

Description
Beautifully finished solid brass hinge is made in Italy. Hinge is a lift-off hinge. Door can be removed without removing hinges. Each hinge plate measures approximately 2" by 11/16". Matching wood screws are included. Hinge measures 6" tip to tip. Hinge barrel is slightly offset and measures 1/2" in diameter. These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors. When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side. Hinge shown in photo is a right hand hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt Antique Brass Polished Brass Oil Rubbed Bronze
Description
Beautifully finished solid brass hinge is made in Italy. Hinge is a lift-off hinge. Door can be removed without removing hinges. Each hinge plate measures approximately 2" by 11/16". Matching wood screws are included. Hinge measures 6" tip to tip. Hinge barrel is slightly offset and measures 1/2" in diameter. These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors. When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side. Hinge shown in photo is a right hand hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt Antique Brass Polished Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
6
San Diego, CA, USA
6" Finial Tipped Hinge
826150
6" Finial Tipped Hinge 826150
Beautifully finished solid brass hinge is made in Italy. Hinge is a lift-off hinge. Door can be removed without removing hinges. Each hinge plate measures approximately 2" by 11/16". Matching wood screws are included. Hinge measures 6" tip to tip. Hinge barrel is slightly offset and measures 1/2" in diameter. These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors. When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side. Hinge shown in photo is a right hand hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt Antique Brass Polished Brass Oil Rubbed Bronze
  • Beautifully finished solid brass hinge is made in Italy.
  • Hinge is a lift-off hinge. Door can be removed without removing hinges.
  • Each hinge plate measures approximately 2" by 11/16".
  • Matching wood screws are included.
  • Hinge measures 6" tip to tip.
  • Hinge barrel is slightly offset and measures 1/2" in diameter.
  • These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors.
  • When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side.
  • Hinge shown in photo is a right hand hinge.
  • PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Satin Nickel, Matt
  • Antique Brass
  • Polished Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826150
Product Name 6" Finial Tipped Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154L - HG-LSH-154L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details