HardwareSource, Inc. 6-1/8" Finial Tipped Hinge for 3/8" Inset Doors 826109

Description
Beautiful solid brass hinge, made in Italy. Measures 6-1/8" tip-to-tip, top hinge plate is 2-1/8" tall, bottom hinge plate is 2" tall. Fits cabinet doors with a 3/8" inset and a 3/8" lip. This hinge is a "lift off" hinge. After the hinges are installed the door may be lifted off the cabinet without uninstalling the hinges. These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors. When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side. Hinge shown in photo is a left hand hinge. Free swinging hinge. Matching wood screws are included. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Oil Rubbed Bronze Satin Nickel, Matt Polished Brass Antique Brass
Description
Beautiful solid brass hinge, made in Italy. Measures 6-1/8" tip-to-tip, top hinge plate is 2-1/8" tall, bottom hinge plate is 2" tall. Fits cabinet doors with a 3/8" inset and a 3/8" lip. This hinge is a "lift off" hinge. After the hinges are installed the door may be lifted off the cabinet without uninstalling the hinges. These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors. When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side. Hinge shown in photo is a left hand hinge. Free swinging hinge. Matching wood screws are included. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Oil Rubbed Bronze Satin Nickel, Matt Polished Brass Antique Brass

Suppliers

Company
Product
Description
Supplier Links
6-1/8
San Diego, CA, USA
6-1/8" Finial Tipped Hinge for 3/8" Inset Doors
826109
6-1/8" Finial Tipped Hinge for 3/8" Inset Doors 826109
Beautiful solid brass hinge, made in Italy. Measures 6-1/8" tip-to-tip, top hinge plate is 2-1/8" tall, bottom hinge plate is 2" tall. Fits cabinet doors with a 3/8" inset and a 3/8" lip. This hinge is a "lift off" hinge. After the hinges are installed the door may be lifted off the cabinet without uninstalling the hinges. These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors. When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side. Hinge shown in photo is a left hand hinge. Free swinging hinge. Matching wood screws are included. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Oil Rubbed Bronze Satin Nickel, Matt Polished Brass Antique Brass
  • Beautiful solid brass hinge, made in Italy.
  • Measures 6-1/8" tip-to-tip, top hinge plate is 2-1/8" tall, bottom hinge plate is 2" tall.
  • Fits cabinet doors with a 3/8" inset and a 3/8" lip.
  • This hinge is a "lift off" hinge. After the hinges are installed the door may be lifted off the cabinet without uninstalling the hinges.
  • These hinges are handed. Order Left Hand hinges for left hand doors and Right Hand hinges for right hand doors.
  • When viewing your cabinet from the front, your left hand doors are on the left side of the cabinet and your right hand doors are on the right side.
  • Hinge shown in photo is a left hand hinge.
  • Free swinging hinge.
  • Matching wood screws are included.
  • PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Oil Rubbed Bronze
  • Satin Nickel, Matt
  • Polished Brass
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826109
Product Name 6-1/8" Finial Tipped Hinge for 3/8" Inset Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 - FHS-150 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details