HardwareSource, Inc. Partial Wrap, 3/8" Inset, Finials, Satin Nick.. 826024

Description
Partial Wrap, 3/8" Inset, Finials, Satin Nickel, Matt Solid brass base material. A very high quality hinge. Measures 2-7/8" from tip to tip. Free swinging (not self-closing). #5 flat head wood screws are included. PLEASE NOTE: the manufacturer of this hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt
Description
Partial Wrap, 3/8" Inset, Finials, Satin Nickel, Matt Solid brass base material. A very high quality hinge. Measures 2-7/8" from tip to tip. Free swinging (not self-closing). #5 flat head wood screws are included. PLEASE NOTE: the manufacturer of this hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap, 3/8
San Diego, CA, USA
Partial Wrap, 3/8" Inset, Finials, Satin Nick..
826024
Partial Wrap, 3/8" Inset, Finials, Satin Nick.. 826024
Partial Wrap, 3/8" Inset, Finials, Satin Nickel, Matt Solid brass base material. A very high quality hinge. Measures 2-7/8" from tip to tip. Free swinging (not self-closing). #5 flat head wood screws are included. PLEASE NOTE: the manufacturer of this hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Satin Nickel, Matt

Partial Wrap, 3/8" Inset, Finials, Satin Nickel, Matt

  • Solid brass base material.
  • A very high quality hinge.
  • Measures 2-7/8" from tip to tip.
  • Free swinging (not self-closing).
  • #5 flat head wood screws are included.
  • PLEASE NOTE: the manufacturer of this hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Satin Nickel, Matt
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826024
Product Name Partial Wrap, 3/8" Inset, Finials, Satin Nick..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.54 inch (1995 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details