HardwareSource, Inc. Partial Wrap, 3/8" Inset, Finials, Polished Brass 826022

Description
Solid brass base material A very beautiful high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head wood screws are included Finishes: Polished Brass
Description
Solid brass base material A very beautiful high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head wood screws are included Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap, 3/8
San Diego, CA, USA
Partial Wrap, 3/8" Inset, Finials, Polished Brass
826022
Partial Wrap, 3/8" Inset, Finials, Polished Brass 826022
Solid brass base material A very beautiful high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head wood screws are included Finishes: Polished Brass
  • Solid brass base material
  • A very beautiful high quality hinge
  • Measures 2-7/8" from tip to tip
  • Free swinging (not self-closing)
  • #5 flat head wood screws are included

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826022
Product Name Partial Wrap, 3/8" Inset, Finials, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-111-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 28400 - 28400 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 4
View Details