HardwareSource, Inc. Partial Wrap, 3/8" Inset, Finials, Gloss Oil .. 826020

Description
Partial Wrap, 3/8" Inset, Finials, Gloss Oil Rubbed Bronze Solid brass base material A very high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head screws are included Finishes: Gloss Oil Rubbed Bronze
Description
Partial Wrap, 3/8" Inset, Finials, Gloss Oil Rubbed Bronze Solid brass base material A very high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head screws are included Finishes: Gloss Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap, 3/8
San Diego, CA, USA
Partial Wrap, 3/8" Inset, Finials, Gloss Oil ..
826020
Partial Wrap, 3/8" Inset, Finials, Gloss Oil .. 826020
Partial Wrap, 3/8" Inset, Finials, Gloss Oil Rubbed Bronze Solid brass base material A very high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head screws are included Finishes: Gloss Oil Rubbed Bronze

Partial Wrap, 3/8" Inset, Finials, Gloss Oil Rubbed Bronze

  • Solid brass base material
  • A very high quality hinge
  • Measures 2-7/8" from tip to tip
  • Free swinging (not self-closing)
  • #5 flat head screws are included

Finishes:

  • Gloss Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826020
Product Name Partial Wrap, 3/8" Inset, Finials, Gloss Oil ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-18-570-11 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE BODY - H95TSH - H95TSH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details