HardwareSource, Inc. Steeple Tipped No-Mortise Hinges 826000

Description
Beautiful solid brass hinges require no mortising to install. Tight pins with a decorative finial tip (steeple tip). Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made for 3/4" thick door. Tip-to-tip measurement is 2-7/8". The large leaf measures 3/4" by 2" (not including the barrel). The barrel measures 1/4". Available in 13 different finishes. Click on link to view finish chart. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Gloss Oil Rubbed Bronze Black Nickel Flat Black Oil Rubbed Bronze Antique Copper Antique Nickel Polished Brass Polished Chrome Satin Nickel, Matt Polished Nickel Iron/Pewter Venetian Bronze
Description
Beautiful solid brass hinges require no mortising to install. Tight pins with a decorative finial tip (steeple tip). Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made for 3/4" thick door. Tip-to-tip measurement is 2-7/8". The large leaf measures 3/4" by 2" (not including the barrel). The barrel measures 1/4". Available in 13 different finishes. Click on link to view finish chart. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Gloss Oil Rubbed Bronze Black Nickel Flat Black Oil Rubbed Bronze Antique Copper Antique Nickel Polished Brass Polished Chrome Satin Nickel, Matt Polished Nickel Iron/Pewter Venetian Bronze

Suppliers

Company
Product
Description
Supplier Links
Steeple Tipped No-Mortise Hinges - 826000 - HardwareSource, Inc.
San Diego, CA, USA
Steeple Tipped No-Mortise Hinges
826000
Steeple Tipped No-Mortise Hinges 826000
Beautiful solid brass hinges require no mortising to install. Tight pins with a decorative finial tip (steeple tip). Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made for 3/4" thick door. Tip-to-tip measurement is 2-7/8". The large leaf measures 3/4" by 2" (not including the barrel). The barrel measures 1/4". Available in 13 different finishes. Click on link to view finish chart. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Gloss Oil Rubbed Bronze Black Nickel Flat Black Oil Rubbed Bronze Antique Copper Antique Nickel Polished Brass Polished Chrome Satin Nickel, Matt Polished Nickel Iron/Pewter Venetian Bronze
  • Beautiful solid brass hinges require no mortising to install.
  • Tight pins with a decorative finial tip (steeple tip).
  • Installs with only a 1/16" gap between door and door frame.
  • Uses #5 x 5/8 inch flat head screws. (Screws are included).
  • Made from solid brass base material.
  • Hinge is made for 3/4" thick door.
  • Tip-to-tip measurement is 2-7/8".
  • The large leaf measures 3/4" by 2" (not including the barrel).
  • The barrel measures 1/4".
  • Available in 13 different finishes. Click on link to view finish chart.
  • PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Gloss Oil Rubbed Bronze
  • Black Nickel
  • Flat Black
  • Oil Rubbed Bronze
  • Antique Copper
  • Antique Nickel
  • Polished Brass
  • Polished Chrome
  • Satin Nickel, Matt
  • Polished Nickel
  • Iron/Pewter
  • Venetian Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826000
Product Name Steeple Tipped No-Mortise Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 7.3 N-m , Reverse Torque 5.4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details