HardwareSource, Inc. Die Cast Refrigerator Latch 818003

Description
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with latch). Handle is high pressure zinc die cast base material, latching mechanism is steel. Highly polished chrome plated. Available in either an "Offset" model or a "Flush" model. The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4". The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8". Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8". Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16". Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32". Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout). Finishes: Polished Chrome
Description
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with latch). Handle is high pressure zinc die cast base material, latching mechanism is steel. Highly polished chrome plated. Available in either an "Offset" model or a "Flush" model. The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4". The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8". Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8". Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16". Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32". Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout). Finishes: Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Die Cast Refrigerator Latch - 818003 - HardwareSource, Inc.
San Diego, CA, USA
Die Cast Refrigerator Latch
818003
Die Cast Refrigerator Latch 818003
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with latch). Handle is high pressure zinc die cast base material, latching mechanism is steel. Highly polished chrome plated. Available in either an "Offset" model or a "Flush" model. The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4". The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8". Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8". Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16". Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32". Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout). Finishes: Polished Chrome
  • Refrigerator Latch matches our die cast refrigerator hinges.
  • Non-handed, works on both left hand opening or right hand opening doors.
  • May be locked using a padlock (padlock not included with latch).
  • Handle is high pressure zinc die cast base material, latching mechanism is steel.
  • Highly polished chrome plated.
  • Available in either an "Offset" model or a "Flush" model.
  • The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4".
  • The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8".
  • Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8".
  • Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16".
  • Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32".
  • Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout).

Finishes:

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 818003
Product Name Die Cast Refrigerator Latch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-19-502-52 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details