HardwareSource, Inc. Die Cast Refrigerator Latch 818000

Description
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with latch). Handle is high pressure zinc die cast base material, latching mechanism is steel. Highly polished chrome plated. Available in either an "Offset" model or a "Flush" model. The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4". The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8". Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8". Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16". Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32". Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout). Finishes: Polished Chrome
Description
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with latch). Handle is high pressure zinc die cast base material, latching mechanism is steel. Highly polished chrome plated. Available in either an "Offset" model or a "Flush" model. The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4". The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8". Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8". Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16". Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32". Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout). Finishes: Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Die Cast Refrigerator Latch - 818000 - HardwareSource, Inc.
San Diego, CA, USA
Die Cast Refrigerator Latch
818000
Die Cast Refrigerator Latch 818000
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with latch). Handle is high pressure zinc die cast base material, latching mechanism is steel. Highly polished chrome plated. Available in either an "Offset" model or a "Flush" model. The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4". The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8". Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8". Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16". Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32". Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout). Finishes: Polished Chrome
  • Refrigerator Latch matches our die cast refrigerator hinges.
  • Non-handed, works on both left hand opening or right hand opening doors.
  • May be locked using a padlock (padlock not included with latch).
  • Handle is high pressure zinc die cast base material, latching mechanism is steel.
  • Highly polished chrome plated.
  • Available in either an "Offset" model or a "Flush" model.
  • The "Offset" model (SKU 818000) has a strike that accepts variable offsets from 3/4" to 1-1/4".
  • The "Flush" model (SKU 818003) has a strike that accepts variable offsets from flush to 3/8".
  • Handle is 6" long. Handle mounting plate measures 2-1/8" wide by 2-5/16" long. Handle projects 2-1/8". Handle width is 1-1/8".
  • Strike mounting plate dimensions for the Offset model (SKU 818000) measures 2-3/32" by 1-1/32". Strike projection is 1-13/16".
  • Strike mounting plate dimensions for the Flush model (SKU 818003) measures 2-1/16" by 1-3/32". Strike projection is 1-1/32".
  • Each latch uses 6 each #8 flat head screws (not included but offered for purchase during checkout).

Finishes:

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 818000
Product Name Die Cast Refrigerator Latch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, Free Swinging , Stainless Steel Detent Tube, Natural, Black - C6-220 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
TORQUE HINGE (ONE WAY/DOWNWARD) - HG-TQA90-B - HG-TQA90-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details