HardwareSource, Inc. Solid Brass Round Cabinet Knob, Concentric Ri.. 817160

Description
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, Concentric Ri.. - 817160 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, Concentric Ri..
817160
Solid Brass Round Cabinet Knob, Concentric Ri.. 817160
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, Concentric Rings, Polished Nickel

  • Solid brass cabinet knob at a great price.
  • Polished Nickel finish.
  • Decorative knob has concentric rings on it's top.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817160
Product Name Solid Brass Round Cabinet Knob, Concentric Ri..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16R - HG-KNT16R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details