HardwareSource, Inc. Solid Brass Round Cabinet Knob, Concentric Ri.. 817158

Description
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, Concentric Ri.. - 817158 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, Concentric Ri..
817158
Solid Brass Round Cabinet Knob, Concentric Ri.. 817158
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, Concentric Rings, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Decorative knob has concentric rings on it's top.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817158
Product Name Solid Brass Round Cabinet Knob, Concentric Ri..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-700-1 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P - GH-34/8/S-P - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.69 mm)
Hole Type Round
Number of Holes 3
View Details