HardwareSource, Inc. Solid Brass Round Cabinet Knob, Concentric Ri.. 817154

Description
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, Concentric Ri.. - 817154 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, Concentric Ri..
817154
Solid Brass Round Cabinet Knob, Concentric Ri.. 817154
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Decorative knob has concentric rings on it's top.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817154
Product Name Solid Brass Round Cabinet Knob, Concentric Ri..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-N13WL - bisco industries
Specs
Hinge Type Concealed
View Details
316 STAINLESS STEEL HINGE - 27900 - 27900 - Sugatsune America, Inc.
Specs
Length 2.31 inch (58.74 mm)
Hole Type Round
Number of Holes 5
View Details