HardwareSource, Inc. Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil .. 817122

Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil .. - 817122 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil ..
817122
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil .. 817122
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil Rubbed Bronze

  • Solid brass cabinet knob at a great price.
  • Oil Rubbed Bronze finish.
  • Knob is egg shaped.
  • Knob measures 1-1/4" x 7/8".
  • Knob projection is 1-3/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817122
Product Name Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3410488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.4134 inch (10.5 mm)
Length 5 inch (127 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-34 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING LOADED PIVOT HINGE - HG-PV60AC-L - HG-PV60AC-L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details