HardwareSource, Inc. Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. 817120

Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. - 817120 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli..
817120
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. 817120
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Nickel

  • Solid brass cabinet knob at a great price.
  • Polished Nickel finish.
  • Knob is egg shaped.
  • Knob measures 1-1/4" x 7/8".
  • Knob projection is 1-3/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817120
Product Name Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-510-33 - bisco industries
Specs
Hinge Type Concealed
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S30-12 - HG-S30-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details