HardwareSource, Inc. Solid Brass Egg 1 Inch Cabinet Knob, Antique .. 817114

Description
Solid Brass Egg 1 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1 Inch Cabinet Knob, Antique .. - 817114 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1 Inch Cabinet Knob, Antique ..
817114
Solid Brass Egg 1 Inch Cabinet Knob, Antique .. 817114
Solid Brass Egg 1 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1 Inch Cabinet Knob, Antique Brass

  • Solid brass cabinet knob at a great price.
  • Antique Brass finish.
  • Knob is egg shaped.
  • Knob measures 1" x 11/16".
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817114
Product Name Solid Brass Egg 1 Inch Cabinet Knob, Antique ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-141-25 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL SELF-CLOSING EURO CUP HINGE - 180SUS-C46-19T - 180SUS-C46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Plastic; Stainless Steel, Plastic, SPCC
Material Finish Polished
View Details