HardwareSource, Inc. Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubb.. 817112

Description
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubb.. - 817112 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubb..
817112
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubb.. 817112
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubbed Bronze

  • Solid brass cabinet knob at a great price.
  • Oil Rubbed Bronze finish.
  • Knob is egg shaped.
  • Knob measures 1" x 11/16".
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817112
Product Name Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubb..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
HINGE SPACER - J95-DP2 - J95-DP2 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Length 2.06 inch (52.39 mm)
Hole Type Round
Number of Holes 4
View Details