HardwareSource, Inc. Solid Brass Egg 1 Inch Cabinet Knob, Polished.. 817110

Description
Solid Brass Egg 1 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1 Inch Cabinet Knob, Polished.. - 817110 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1 Inch Cabinet Knob, Polished..
817110
Solid Brass Egg 1 Inch Cabinet Knob, Polished.. 817110
Solid Brass Egg 1 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1 Inch Cabinet Knob, Polished Nickel

  • Solid brass cabinet knob at a great price.
  • Polished Nickel finish.
  • Knob is egg shaped.
  • Knob measures 1" x 11/16".
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817110
Product Name Solid Brass Egg 1 Inch Cabinet Knob, Polished..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-10-500-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
TABLETOP PIANO HINGE - HG-MH800BL - HG-MH800BL - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details