HardwareSource, Inc. Solid Brass Egg 1 Inch Cabinet Knob, Satin Nickel 817108

Description
Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1 Inch Cabinet Knob, Satin Nickel - 817108 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1 Inch Cabinet Knob, Satin Nickel
817108
Solid Brass Egg 1 Inch Cabinet Knob, Satin Nickel 817108
Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Knob is egg shaped.
  • Knob measures 1" x 11/16".
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817108
Product Name Solid Brass Egg 1 Inch Cabinet Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.6890 inch (17.5 mm)
Length 3.78 inch (96 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-5040-HLCH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details