HardwareSource, Inc. Solid Brass Egg 1 Inch Cabinet Knob, Polished.. 817106

Description
Solid Brass Egg 1 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1 Inch Cabinet Knob, Polished.. - 817106 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1 Inch Cabinet Knob, Polished..
817106
Solid Brass Egg 1 Inch Cabinet Knob, Polished.. 817106
Solid Brass Egg 1 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1 Inch Cabinet Knob, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Knob is egg shaped.
  • Knob measures 1" x 11/16".
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817106
Product Name Solid Brass Egg 1 Inch Cabinet Knob, Polished..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details