HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa.. 817100

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa.. - 817100 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa..
817100
Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa.. 817100
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817100
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE - GH-34-0CR-K - GH-34-0CR-K - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details