HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1-1/4 Inch, O.. 817094

Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1-1/4 Inch, O.. - 817094 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1-1/4 Inch, O..
817094
Solid Brass Round Cabinet Knob, 1-1/4 Inch, O.. 817094
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1-1/4 Inch, Oil Rubbed Bronze

  • Solid brass cabinet knob at a great price.
  • Oil Rubbed Bronze finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817094
Product Name Solid Brass Round Cabinet Knob, 1-1/4 Inch, O..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE - H160-34/23 - H160-34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details