HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1-1/4 Inch, P.. 817092

Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1-1/4 Inch, P.. - 817092 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1-1/4 Inch, P..
817092
Solid Brass Round Cabinet Knob, 1-1/4 Inch, P.. 817092
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Nickel

  • Solid brass cabinet knob at a great price.
  • Polished Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817092
Product Name Solid Brass Round Cabinet Knob, 1-1/4 Inch, P..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204R - HG-LSH-204R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details