HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1-1/4 Inch, S.. 817090

Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1-1/4 Inch, S.. - 817090 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1-1/4 Inch, S..
817090
Solid Brass Round Cabinet Knob, 1-1/4 Inch, S.. 817090
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1-1/4 Inch, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817090
Product Name Solid Brass Round Cabinet Knob, 1-1/4 Inch, S..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-20 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS15L - HG-TBS15L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details