HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1-1/4 Inch, P.. 817088

Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1-1/4 Inch, P.. - 817088 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1-1/4 Inch, P..
817088
Solid Brass Round Cabinet Knob, 1-1/4 Inch, P.. 817088
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817088
Product Name Solid Brass Round Cabinet Knob, 1-1/4 Inch, P..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-9 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
316 STAINLESS STEEL HINGE - 27800 - 27800 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 5
View Details