HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1-1/4 Inch, A.. 817086

Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1-1/4 Inch, A.. - 817086 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1-1/4 Inch, A..
817086
Solid Brass Round Cabinet Knob, 1-1/4 Inch, A.. 817086
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1-1/4 Inch, Antique Brass

  • Solid brass cabinet knob at a great price.
  • Antique Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817086
Product Name Solid Brass Round Cabinet Knob, 1-1/4 Inch, A..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420R-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-20 - HG-PA200-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details