HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1 Inch, Polis.. 817082

Description
Solid Brass Round Cabinet Knob, 1 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1 Inch, Polis.. - 817082 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1 Inch, Polis..
817082
Solid Brass Round Cabinet Knob, 1 Inch, Polis.. 817082
Solid Brass Round Cabinet Knob, 1 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1 Inch, Polished Nickel

  • Solid brass cabinet knob at a great price.
  • Polished Nickel finish.
  • Knob measures 1" in diameter.
  • Knob projection is 7/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817082
Product Name Solid Brass Round Cabinet Knob, 1 Inch, Polis..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 5.7 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-650R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-34ARP - HG-S-34ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.5 inch (88.9 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details