HardwareSource, Inc. 12" Finial Tipped Armoire Hinge 817060

Description
Very good quality solid brass hinge for armoires, cabinets, etc. Hinge is designed for full mortise installation on inset doors. Hinge is swagged to minimize gap between hinge leaves. Measures 12" tip-to-tip. Each leaf measures 13/16" wide by 2-1/4" tall (measurement does not include hinge barrel). Hinge barrel is approximately 7/16" in diameter. Length of hinge barrel between leaves is 3-7/8". Matching wood screws are included. Finishes: Antique Brass Polished Brass
Description
Very good quality solid brass hinge for armoires, cabinets, etc. Hinge is designed for full mortise installation on inset doors. Hinge is swagged to minimize gap between hinge leaves. Measures 12" tip-to-tip. Each leaf measures 13/16" wide by 2-1/4" tall (measurement does not include hinge barrel). Hinge barrel is approximately 7/16" in diameter. Length of hinge barrel between leaves is 3-7/8". Matching wood screws are included. Finishes: Antique Brass Polished Brass

Suppliers

Company
Product
Description
Supplier Links
12
San Diego, CA, USA
12" Finial Tipped Armoire Hinge
817060
12" Finial Tipped Armoire Hinge 817060
Very good quality solid brass hinge for armoires, cabinets, etc. Hinge is designed for full mortise installation on inset doors. Hinge is swagged to minimize gap between hinge leaves. Measures 12" tip-to-tip. Each leaf measures 13/16" wide by 2-1/4" tall (measurement does not include hinge barrel). Hinge barrel is approximately 7/16" in diameter. Length of hinge barrel between leaves is 3-7/8". Matching wood screws are included. Finishes: Antique Brass Polished Brass
  • Very good quality solid brass hinge for armoires, cabinets, etc. Hinge is designed for full mortise installation on inset doors. Hinge is swagged to minimize gap between hinge leaves.
  • Measures 12" tip-to-tip.
  • Each leaf measures 13/16" wide by 2-1/4" tall (measurement does not include hinge barrel).
  • Hinge barrel is approximately 7/16" in diameter.
  • Length of hinge barrel between leaves is 3-7/8".
  • Matching wood screws are included.

Finishes:

  • Antique Brass
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817060
Product Name 12" Finial Tipped Armoire Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.6299 inch (16 mm)
Length 7.87 inch (200 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-254 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
PLASTIC HINGE W/STOPPER (BLACK) - HG-YJ50BL - HG-YJ50BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details