HardwareSource, Inc. Steel Ball Tipped Hinges 817042

Description
Very nice ball tipped hinge made from steel. Available in four finishes. The upper left hand hinge shown in the photo is the Oil Rubbed Bronze, (moving clockwise) Polished Brass, Polished Nickel, Satin Nickel. Hinge thickness is 0.059". Joint length means distance along hinge pin not including the ball tips. Photos to left show the 2-7/16" tall hinge with 6 screw holes per hinge. The 1-15/16" hinge has 4 screw holes per hinge. Matching flat head screws are included. PLEASE NOTE: These hinges have a loose pin. If the hinge is installed with the hinge pin in a vertical position, install the hinge so that the hinge pin can be pulled out from the top of the hinge rather than the bottom. Finishes: Oil Rubbed Bronze Polished Brass Satin Nickel Polished Nickel
Description
Very nice ball tipped hinge made from steel. Available in four finishes. The upper left hand hinge shown in the photo is the Oil Rubbed Bronze, (moving clockwise) Polished Brass, Polished Nickel, Satin Nickel. Hinge thickness is 0.059". Joint length means distance along hinge pin not including the ball tips. Photos to left show the 2-7/16" tall hinge with 6 screw holes per hinge. The 1-15/16" hinge has 4 screw holes per hinge. Matching flat head screws are included. PLEASE NOTE: These hinges have a loose pin. If the hinge is installed with the hinge pin in a vertical position, install the hinge so that the hinge pin can be pulled out from the top of the hinge rather than the bottom. Finishes: Oil Rubbed Bronze Polished Brass Satin Nickel Polished Nickel

Suppliers

Company
Product
Description
Supplier Links
Steel Ball Tipped Hinges - 817042 - HardwareSource, Inc.
San Diego, CA, USA
Steel Ball Tipped Hinges
817042
Steel Ball Tipped Hinges 817042
Very nice ball tipped hinge made from steel. Available in four finishes. The upper left hand hinge shown in the photo is the Oil Rubbed Bronze, (moving clockwise) Polished Brass, Polished Nickel, Satin Nickel. Hinge thickness is 0.059". Joint length means distance along hinge pin not including the ball tips. Photos to left show the 2-7/16" tall hinge with 6 screw holes per hinge. The 1-15/16" hinge has 4 screw holes per hinge. Matching flat head screws are included. PLEASE NOTE: These hinges have a loose pin. If the hinge is installed with the hinge pin in a vertical position, install the hinge so that the hinge pin can be pulled out from the top of the hinge rather than the bottom. Finishes: Oil Rubbed Bronze Polished Brass Satin Nickel Polished Nickel
  • Very nice ball tipped hinge made from steel.
  • Available in four finishes. The upper left hand hinge shown in the photo is the Oil Rubbed Bronze, (moving clockwise) Polished Brass, Polished Nickel, Satin Nickel.
  • Hinge thickness is 0.059".
  • Joint length means distance along hinge pin not including the ball tips.
  • Photos to left show the 2-7/16" tall hinge with 6 screw holes per hinge. The 1-15/16" hinge has 4 screw holes per hinge.
  • Matching flat head screws are included.
  • PLEASE NOTE: These hinges have a loose pin. If the hinge is installed with the hinge pin in a vertical position, install the hinge so that the hinge pin can be pulled out from the top of the hinge rather than the bottom.

Finishes:

  • Oil Rubbed Bronze
  • Polished Brass
  • Satin Nickel
  • Polished Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817042
Product Name Steel Ball Tipped Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 2.03 inch (51.5 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JH14-50 - HG-JH14-50 - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 4
View Details