HardwareSource, Inc. "H" Hinge, Flush, Solid Brass 817024

Description
High quality, beautifully polished brass hinge. Hinge measures 3-1/2" tall by 1-7/16" wide. Joint length is 1-1/4" Matching wood screws are included Solid Brass base material Finishes: Polished Brass
Description
High quality, beautifully polished brass hinge. Hinge measures 3-1/2" tall by 1-7/16" wide. Joint length is 1-1/4" Matching wood screws are included Solid Brass base material Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
"H" Hinge, Flush, Solid Brass
817024
"H" Hinge, Flush, Solid Brass 817024
High quality, beautifully polished brass hinge. Hinge measures 3-1/2" tall by 1-7/16" wide. Joint length is 1-1/4" Matching wood screws are included Solid Brass base material Finishes: Polished Brass
  • High quality, beautifully polished brass hinge.
  • Hinge measures 3-1/2" tall by 1-7/16" wide.
  • Joint length is 1-1/4"
  • Matching wood screws are included
  • Solid Brass base material

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817024
Product Name "H" Hinge, Flush, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-6048-R-CH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-14T85 - 360-D26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details