HardwareSource, Inc. 2-1/2" Finial Tipped Hinge, Steel 816991

Description
Size is 2-1/2" tall by 1-5/8" wide Tip-to-tip measurement is 3-9/16" Decorative finial tips Steel base material Matching flat head screws are included Finish shown in photo is Satin Nickel Finishes: Satin Nickel Statuary Bronze Antique Brass Polished Brass Oil Rubbed Bronze
Description
Size is 2-1/2" tall by 1-5/8" wide Tip-to-tip measurement is 3-9/16" Decorative finial tips Steel base material Matching flat head screws are included Finish shown in photo is Satin Nickel Finishes: Satin Nickel Statuary Bronze Antique Brass Polished Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
2-1/2
San Diego, CA, USA
2-1/2" Finial Tipped Hinge, Steel
816991
2-1/2" Finial Tipped Hinge, Steel 816991
Size is 2-1/2" tall by 1-5/8" wide Tip-to-tip measurement is 3-9/16" Decorative finial tips Steel base material Matching flat head screws are included Finish shown in photo is Satin Nickel Finishes: Satin Nickel Statuary Bronze Antique Brass Polished Brass Oil Rubbed Bronze
  • Size is 2-1/2" tall by 1-5/8" wide
  • Tip-to-tip measurement is 3-9/16"
  • Decorative finial tips
  • Steel base material
  • Matching flat head screws are included
  • Finish shown in photo is Satin Nickel

Finishes:

  • Satin Nickel
  • Statuary Bronze
  • Antique Brass
  • Polished Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816991
Product Name 2-1/2" Finial Tipped Hinge, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
GLASS HINGE GOLD - GS-GH20-GP - GS-GH20-GP - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Gold PLATING
View Details