HardwareSource, Inc. Solid Brass Butler Tray Table Hinge 816981

Description
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds up 90 degrees and stops. Hinge measures 2-29/32" long x 1-1/2" wide. Hinge is 5/64" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head wood screws are included. Finishes: Polished Brass Antique Brass
Description
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds up 90 degrees and stops. Hinge measures 2-29/32" long x 1-1/2" wide. Hinge is 5/64" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head wood screws are included. Finishes: Polished Brass Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Butler Tray Table Hinge - 816981 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Butler Tray Table Hinge
816981
Solid Brass Butler Tray Table Hinge 816981
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds up 90 degrees and stops. Hinge measures 2-29/32" long x 1-1/2" wide. Hinge is 5/64" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head wood screws are included. Finishes: Polished Brass Antique Brass
  • Stop holds hinge flat in horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds up 90 degrees and stops.
  • Hinge measures 2-29/32" long x 1-1/2" wide.
  • Hinge is 5/64" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Solid brass base material.
  • Flat head wood screws are included.

Finishes:

  • Polished Brass
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816981
Product Name Solid Brass Butler Tray Table Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Length 4.72 inch (120 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
COMBINATION HINGE - HG-VH8-N/BL - HG-VH8-N/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details