HardwareSource, Inc. Quadrant Hinge 816976

Description
For use with boxes, humidors, cigar boxes, etc. Hinge is reversible for either right or left hand installation. Stops lid at 90 degrees Solid brass base material Length of hinge pin measures 1-3/16" Each hinge "leg" measures 1-11/16" long by 21/64" wide Screws are included Finishes: Polished Nickel Polished Brass
Description
For use with boxes, humidors, cigar boxes, etc. Hinge is reversible for either right or left hand installation. Stops lid at 90 degrees Solid brass base material Length of hinge pin measures 1-3/16" Each hinge "leg" measures 1-11/16" long by 21/64" wide Screws are included Finishes: Polished Nickel Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Quadrant Hinge - 816976 - HardwareSource, Inc.
San Diego, CA, USA
Quadrant Hinge
816976
Quadrant Hinge 816976
For use with boxes, humidors, cigar boxes, etc. Hinge is reversible for either right or left hand installation. Stops lid at 90 degrees Solid brass base material Length of hinge pin measures 1-3/16" Each hinge "leg" measures 1-11/16" long by 21/64" wide Screws are included Finishes: Polished Nickel Polished Brass
  • For use with boxes, humidors, cigar boxes, etc.
  • Hinge is reversible for either right or left hand installation.
  • Stops lid at 90 degrees
  • Solid brass base material
  • Length of hinge pin measures 1-3/16"
  • Each hinge "leg" measures 1-11/16" long by 21/64" wide
  • Screws are included

Finishes:

  • Polished Nickel
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816976
Product Name Quadrant Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-520-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
COMBINATION HINGE - HG-VH8-N/BL - HG-VH8-N/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details