HardwareSource, Inc. Ornamental Butterfly Hinge 816956

Description
available in 4 different finishes Beautiful butterfly style hinge. Made from steel base material. Hinge measures 2-7/8" x 1-11/16". Matching wood screws are included. Finishes: Polished Brass Antique Copper Polished Nickel OIl Rubbed Bronze
Description
available in 4 different finishes Beautiful butterfly style hinge. Made from steel base material. Hinge measures 2-7/8" x 1-11/16". Matching wood screws are included. Finishes: Polished Brass Antique Copper Polished Nickel OIl Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Ornamental Butterfly Hinge - 816956 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Butterfly Hinge
816956
Ornamental Butterfly Hinge 816956
available in 4 different finishes Beautiful butterfly style hinge. Made from steel base material. Hinge measures 2-7/8" x 1-11/16". Matching wood screws are included. Finishes: Polished Brass Antique Copper Polished Nickel OIl Rubbed Bronze
  • available in 4 different finishes
  • Beautiful butterfly style hinge.
  • Made from steel base material.
  • Hinge measures 2-7/8" x 1-11/16".
  • Matching wood screws are included.

Finishes:

  • Polished Brass
  • Antique Copper
  • Polished Nickel
  • OIl Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816956
Product Name Ornamental Butterfly Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-500-52 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details