HardwareSource, Inc. Ornamental Embossed Hinge 816950

Description
available in 4 different finishes ornamental surface mounted hinge steel base material the hinge pins are loose (removable)so the hinge can be combined with our "Butt Hinge with Loose Pin" 3-3/4" x 1-3/4" Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze
Description
available in 4 different finishes ornamental surface mounted hinge steel base material the hinge pins are loose (removable)so the hinge can be combined with our "Butt Hinge with Loose Pin" 3-3/4" x 1-3/4" Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Ornamental Embossed Hinge - 816950 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Embossed Hinge
816950
Ornamental Embossed Hinge 816950
available in 4 different finishes ornamental surface mounted hinge steel base material the hinge pins are loose (removable)so the hinge can be combined with our "Butt Hinge with Loose Pin" 3-3/4" x 1-3/4" Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze
  • available in 4 different finishes
  • ornamental surface mounted hinge
  • steel base material
  • the hinge pins are loose (removable)so the hinge can be combined with our "Butt Hinge with Loose Pin"
  • 3-3/4" x 1-3/4"

Finishes:

  • Polished Brass
  • Antique Copper
  • Polished Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816950
Product Name Ornamental Embossed Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-N13WL - bisco industries
Specs
Hinge Type Concealed
View Details
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75 - HG-S70-75 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 5.06 inch (129 mm)
Hole Type Round
View Details