HardwareSource, Inc. Butt Hinge with Loose Pin 816946

Description
Available in 4 different finishes Reversible flaps for use as full surface or half surface hinge Steel base material 1-1/2" x 1-1/2" This hinge can be combined with the following hinges to create a half surface hinge; "Rounded Corner Ornamental Hinge" "Squared Corner Ornamental Hinge" "Ornamental Embossed Hinge" Matching flat head wood screws are included Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze
Description
Available in 4 different finishes Reversible flaps for use as full surface or half surface hinge Steel base material 1-1/2" x 1-1/2" This hinge can be combined with the following hinges to create a half surface hinge; "Rounded Corner Ornamental Hinge" "Squared Corner Ornamental Hinge" "Ornamental Embossed Hinge" Matching flat head wood screws are included Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Butt Hinge with Loose Pin - 816946 - HardwareSource, Inc.
San Diego, CA, USA
Butt Hinge with Loose Pin
816946
Butt Hinge with Loose Pin 816946
Available in 4 different finishes Reversible flaps for use as full surface or half surface hinge Steel base material 1-1/2" x 1-1/2" This hinge can be combined with the following hinges to create a half surface hinge; "Rounded Corner Ornamental Hinge" "Squared Corner Ornamental Hinge" "Ornamental Embossed Hinge" Matching flat head wood screws are included Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze
  • Available in 4 different finishes
  • Reversible flaps for use as full surface or half surface hinge
  • Steel base material
  • 1-1/2" x 1-1/2"
  • This hinge can be combined with the following hinges to create a half surface hinge;
  • "Rounded Corner Ornamental Hinge"
  • "Squared Corner Ornamental Hinge"
  • "Ornamental Embossed Hinge"
  • Matching flat head wood screws are included

Finishes:

  • Polished Brass
  • Antique Copper
  • Polished Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816946
Product Name Butt Hinge with Loose Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 91-751-08 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH80 - HG-BH80 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details