HardwareSource, Inc. Rounded Corner Ornamental Hinge 816932

Description
available in four different finishes the hinge pins are removable, hinge can be combined with our "Butt Hinge with Loose Pin" for use on small cabinet doors, small boxes and small chests made from steel, plated for rust resistance flat head wood screws (#5 x 5/8") included finish shown in photo is "oil rubbed bronze" Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze
Description
available in four different finishes the hinge pins are removable, hinge can be combined with our "Butt Hinge with Loose Pin" for use on small cabinet doors, small boxes and small chests made from steel, plated for rust resistance flat head wood screws (#5 x 5/8") included finish shown in photo is "oil rubbed bronze" Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Rounded Corner Ornamental Hinge - 816932 - HardwareSource, Inc.
San Diego, CA, USA
Rounded Corner Ornamental Hinge
816932
Rounded Corner Ornamental Hinge 816932
available in four different finishes the hinge pins are removable, hinge can be combined with our "Butt Hinge with Loose Pin" for use on small cabinet doors, small boxes and small chests made from steel, plated for rust resistance flat head wood screws (#5 x 5/8") included finish shown in photo is "oil rubbed bronze" Finishes: Polished Brass Antique Copper Polished Nickel Oil Rubbed Bronze
  • available in four different finishes
  • the hinge pins are removable, hinge can be combined with our "Butt Hinge with Loose Pin"
  • for use on small cabinet doors, small boxes and small chests
  • made from steel, plated for rust resistance
  • flat head wood screws (#5 x 5/8") included
  • finish shown in photo is "oil rubbed bronze"

Finishes:

  • Polished Brass
  • Antique Copper
  • Polished Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816932
Product Name Rounded Corner Ornamental Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
SUS LID SUPPORT HINGE W/CATCH - HG-YC105 - HG-YC105 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details