HardwareSource, Inc. Squared Corner Ornamental Hinge 816846

Description
available in four different finishes ornamental design steel base material plated for rust resistance the hinge pins can be tapped out if you wish to combine this hinge with our "Butt Hinge with Loose Pin" flat head wood screws (#5 x 5/8") included hinge in photo is "Polished Nickel" finish to view other finishes click on link below Finishes: Polished Brass Polished Nickel Antique Copper Oil Rubbed Bronze
Description
available in four different finishes ornamental design steel base material plated for rust resistance the hinge pins can be tapped out if you wish to combine this hinge with our "Butt Hinge with Loose Pin" flat head wood screws (#5 x 5/8") included hinge in photo is "Polished Nickel" finish to view other finishes click on link below Finishes: Polished Brass Polished Nickel Antique Copper Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Squared Corner Ornamental Hinge - 816846 - HardwareSource, Inc.
San Diego, CA, USA
Squared Corner Ornamental Hinge
816846
Squared Corner Ornamental Hinge 816846
available in four different finishes ornamental design steel base material plated for rust resistance the hinge pins can be tapped out if you wish to combine this hinge with our "Butt Hinge with Loose Pin" flat head wood screws (#5 x 5/8") included hinge in photo is "Polished Nickel" finish to view other finishes click on link below Finishes: Polished Brass Polished Nickel Antique Copper Oil Rubbed Bronze
  • available in four different finishes
  • ornamental design
  • steel base material
  • plated for rust resistance
  • the hinge pins can be tapped out if you wish to combine this hinge with our "Butt Hinge with Loose Pin"
  • flat head wood screws (#5 x 5/8") included
  • hinge in photo is "Polished Nickel" finish
  • to view other finishes click on link below

Finishes:

  • Polished Brass
  • Polished Nickel
  • Antique Copper
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816846
Product Name Squared Corner Ornamental Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
CONCEALED HINGE - H160-34/18 - H160-34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details