HardwareSource, Inc. Square 3/8 Offset Hinge 816602

Description
Surface mounted 3/8" offset Solid brass base material with polished finish Large leaf measures 1-1/2" x 1-1/2" Small leaf measures 1-1/2" high by 7/16" wide Oval head wood screws are included Finishes: Polished Nickel Polished Brass
Description
Surface mounted 3/8" offset Solid brass base material with polished finish Large leaf measures 1-1/2" x 1-1/2" Small leaf measures 1-1/2" high by 7/16" wide Oval head wood screws are included Finishes: Polished Nickel Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Square 3/8 Offset Hinge - 816602 - HardwareSource, Inc.
San Diego, CA, USA
Square 3/8 Offset Hinge
816602
Square 3/8 Offset Hinge 816602
Surface mounted 3/8" offset Solid brass base material with polished finish Large leaf measures 1-1/2" x 1-1/2" Small leaf measures 1-1/2" high by 7/16" wide Oval head wood screws are included Finishes: Polished Nickel Polished Brass
  • Surface mounted 3/8" offset
  • Solid brass base material with polished finish
  • Large leaf measures 1-1/2" x 1-1/2"
  • Small leaf measures 1-1/2" high by 7/16" wide
  • Oval head wood screws are included

Finishes:

  • Polished Nickel
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816602
Product Name Square 3/8 Offset Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-120 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details