HardwareSource, Inc. 3/8" Offset Fold Over Hinge 816600

Description
Hinge leaf that mounts to cabinet face frame folds under larger door hinge leaf. Surface mounted 3/8" offset Solid brass base material Large leaf measures 2" by 2". Small leaf measures 5/8" by 2". Matching oval head wood screws are included. Finishes: Polished Brass Polished Nickel
Description
Hinge leaf that mounts to cabinet face frame folds under larger door hinge leaf. Surface mounted 3/8" offset Solid brass base material Large leaf measures 2" by 2". Small leaf measures 5/8" by 2". Matching oval head wood screws are included. Finishes: Polished Brass Polished Nickel

Suppliers

Company
Product
Description
Supplier Links
3/8
San Diego, CA, USA
3/8" Offset Fold Over Hinge
816600
3/8" Offset Fold Over Hinge 816600
Hinge leaf that mounts to cabinet face frame folds under larger door hinge leaf. Surface mounted 3/8" offset Solid brass base material Large leaf measures 2" by 2". Small leaf measures 5/8" by 2". Matching oval head wood screws are included. Finishes: Polished Brass Polished Nickel
  • Hinge leaf that mounts to cabinet face frame folds under larger door hinge leaf.
  • Surface mounted 3/8" offset
  • Solid brass base material
  • Large leaf measures 2" by 2".
  • Small leaf measures 5/8" by 2".
  • Matching oval head wood screws are included.

Finishes:

  • Polished Brass
  • Polished Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816600
Product Name 3/8" Offset Fold Over Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details