HardwareSource, Inc. Surface Mounted Hinges, Ornamental - 816212

Description
available in 4 different finishes butterfly style hinges made of wrought steel plated for rust resistance and appearance oval head wood screws (#5 x 5/8") included Finishes: Brass Plated Oil Rubbed Bronze Antique Copper Nickel Plated
Description
available in 4 different finishes butterfly style hinges made of wrought steel plated for rust resistance and appearance oval head wood screws (#5 x 5/8") included Finishes: Brass Plated Oil Rubbed Bronze Antique Copper Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Hinges, Ornamental - - 816212 - HardwareSource, Inc.
San Diego, CA, USA
Surface Mounted Hinges, Ornamental -
816212
Surface Mounted Hinges, Ornamental - 816212
available in 4 different finishes butterfly style hinges made of wrought steel plated for rust resistance and appearance oval head wood screws (#5 x 5/8") included Finishes: Brass Plated Oil Rubbed Bronze Antique Copper Nickel Plated
  • available in 4 different finishes
  • butterfly style hinges made of wrought steel
  • plated for rust resistance and appearance
  • oval head wood screws (#5 x 5/8") included

Finishes:

  • Brass Plated
  • Oil Rubbed Bronze
  • Antique Copper
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816212
Product Name Surface Mounted Hinges, Ornamental -
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-75CR - HNH-75CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details