HardwareSource, Inc. Mirror Pivot Hinges 816156

Description
Mirror pivot hinges for attaching a mirror between posts. Each pivot unit measures 2" by 1-1/4". Made from steel base material. Matching round head wood screws are included. Finishes: Brass plated
Description
Mirror pivot hinges for attaching a mirror between posts. Each pivot unit measures 2" by 1-1/4". Made from steel base material. Matching round head wood screws are included. Finishes: Brass plated

Suppliers

Company
Product
Description
Supplier Links
Mirror Pivot Hinges - 816156 - HardwareSource, Inc.
San Diego, CA, USA
Mirror Pivot Hinges
816156
Mirror Pivot Hinges 816156
Mirror pivot hinges for attaching a mirror between posts. Each pivot unit measures 2" by 1-1/4". Made from steel base material. Matching round head wood screws are included. Finishes: Brass plated
  • Mirror pivot hinges for attaching a mirror between posts.
  • Each pivot unit measures 2" by 1-1/4".
  • Made from steel base material.
  • Matching round head wood screws are included.

Finishes:

  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816156
Product Name Mirror Pivot Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.6890 inch (17.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
BUTT HINGE - LSB-100 - LSB-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details