HardwareSource, Inc. Surface Mounted Hinges, 3/8" Offset, Solid Br.. 816144

Description
Surface Mounted Hinges, 3/8" Offset, Solid Brass #2 Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated
Description
Surface Mounted Hinges, 3/8" Offset, Solid Brass #2 Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Hinges, 3/8
San Diego, CA, USA
Surface Mounted Hinges, 3/8" Offset, Solid Br..
816144
Surface Mounted Hinges, 3/8" Offset, Solid Br.. 816144
Surface Mounted Hinges, 3/8" Offset, Solid Brass #2 Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated

Surface Mounted Hinges, 3/8" Offset, Solid Brass #2

  • Hinge mounts on the face of the cabinet door and the face of the cabinet frame.
  • Hinge is free swinging (non self-closing).
  • Made from solid brass base material.
  • Oval head wood screws (#5 x 5/8") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816144
Product Name Surface Mounted Hinges, 3/8" Offset, Solid Br..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-212-63 M0D 652188 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50 - HG-S100-HR50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.88 inch (124 mm)
Leaf Material Steel; Steel
View Details