HardwareSource, Inc. Surface Mounted Hinges, Ornamental, 3/8" Offs.. 816140

Description
Surface Mounted Hinges, Ornamental, 3/8" Offset #2 Hinge is an inexpensive butterfly style. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated
Description
Surface Mounted Hinges, Ornamental, 3/8" Offset #2 Hinge is an inexpensive butterfly style. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Hinges, Ornamental, 3/8
San Diego, CA, USA
Surface Mounted Hinges, Ornamental, 3/8" Offs..
816140
Surface Mounted Hinges, Ornamental, 3/8" Offs.. 816140
Surface Mounted Hinges, Ornamental, 3/8" Offset #2 Hinge is an inexpensive butterfly style. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated

Surface Mounted Hinges, Ornamental, 3/8" Offset #2

  • Hinge is an inexpensive butterfly style.
  • Hinge is meant to be surface mounted.
  • For 3/8" offset doors.
  • Made from solid brass base material.
  • Oval head wood screws (#5 x 1/2") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816140
Product Name Surface Mounted Hinges, Ornamental, 3/8" Offs..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-520-52 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE (WIRING HOLE) - HG-TA45HR - HG-TA45HR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details